TE Connectivity Circular Connector, Plug, 24 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26JJ24AB

Description
CIRCULAR CONNECTOR, PLUG, 24 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 24 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 24 Position, Cable; Military Specification Deutsch - Te Connectivity - 71W6783 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24 Position, Cable; Military Specification Deutsch - Te Connectivity
71W6783
Circular Connector, Plug, 24 Position, Cable; Military Specification Deutsch - Te Connectivity 71W6783
CIRCULAR CONNECTOR, PLUG, 24 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W6783
Product Name Circular Connector, Plug, 24 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Contacts - 114360G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details