D38999/26JB98PE -- ACT 6C 6#20 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 6C 6#20 Pin Plug Deutsch - Te Connectivity
D38999/26JB98PE
Description
ACT 6C 6#20 PIN PLUG
Description
ACT 6C 6#20 PIN PLUG
Suppliers
Act 6C 6#20 Pin Plug Deutsch - Te Connectivity
53AC8721
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC8721 |
|
Product Name
|
Act 6C 6#20 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
2 suppliers