TE Connectivity
Dts 39C 39#16 Pin Plug Deutsch - Te Connectivity
D38999/26FJ37HC-LC
Description
DTS 39C 39#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 39C 39#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Dts 39C 39#16 Pin Plug Deutsch - Te Connectivity
53AC8707
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch D38999/26FJ37HC-LC |
53AC8707 |
|
Product Name
|
|
Dts 39C 39#16 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
C9900-P926 | Power connector, field assembly, plastic, AWG20…AWG12 (0.25 mm²…4,0 mm²), pin spacing 10 mm, 1-row, grey, straight, female, IP20, 8-pin, cage
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details