TE Connectivity DEUTSCH D38999/26FJ29BC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 29 Contacts D38999/26FJ29BC

Description
DTS 29C 29#16 SKT PLUG
Request a Quote
Description
DTS 29C 29#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FJ29BC - PEI-Genesis
Philadelphia, PA, United States
DTS 29C 29#16 SKT PLUG

DTS 29C 29#16 SKT PLUG

Buy Now
DEUTSCH D38999/26FJ29BC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 29 Contacts - 795-D38999/26FJ29BC - Utmel Electronic Limited
Hong Kong, China
DEUTSCH D38999/26FJ29BC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 29 Contacts
795-D38999/26FJ29BC
DEUTSCH D38999/26FJ29BC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 29 Contacts 795-D38999/26FJ29BC
DEUTSCH D38999/26FJ29BC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 29 Contacts

DEUTSCH D38999/26FJ29BC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 29 Contacts

Supplier's Site
Circular Connector, Plug, 25-29, Cable; Military Specification Deutsch - Te Connectivity - 03X5474 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-29, Cable; Military Specification Deutsch - Te Connectivity
03X5474
Circular Connector, Plug, 25-29, Cable; Military Specification Deutsch - Te Connectivity 03X5474
CIRCULAR CONNECTOR, PLUG, 25-29, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 25-29, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FJ29BC 795-D38999/26FJ29BC 03X5474
Product Name DEUTSCH D38999/26FJ29BC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 29 Contacts Circular Connector, Plug, 25-29, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers