TE Connectivity Circular Connector, Plug, 25-19, Cable; Military Specification Deutsch - Te Connectivity D38999/26FJ19HE

Description
DTS 19C 19#12 PIN PLUG
Request a Quote
Description
DTS 19C 19#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FJ19HE - PEI-Genesis
Philadelphia, PA, United States
DTS 19C 19#12 PIN PLUG

DTS 19C 19#12 PIN PLUG

Buy Now
Circular Connector, Plug, 25-19, Cable; Military Specification Deutsch - Te Connectivity - 03X5401 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-19, Cable; Military Specification Deutsch - Te Connectivity
03X5401
Circular Connector, Plug, 25-19, Cable; Military Specification Deutsch - Te Connectivity 03X5401
CIRCULAR CONNECTOR, PLUG, 25-19, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 25-19, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FJ19HE 03X5401
Product Name Circular Connector, Plug, 25-19, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details