TE Connectivity DEUTSCH D38999/26FH53PB-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 53 Contacts D38999/26FH53PB-LC

Description
DEUTSCH D38999/26FH53PB-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 53 Contacts
Description
DEUTSCH D38999/26FH53PB-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 53 Contacts

Suppliers

Company
Product
Description
Supplier Links
DEUTSCH D38999/26FH53PB-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 53 Contacts - 795-D38999/26FH53PB-LC - Utmel Electronic Limited
Hong Kong, China
DEUTSCH D38999/26FH53PB-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 53 Contacts
795-D38999/26FH53PB-LC
DEUTSCH D38999/26FH53PB-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 53 Contacts 795-D38999/26FH53PB-LC
DEUTSCH D38999/26FH53PB-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 53 Contacts

DEUTSCH D38999/26FH53PB-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 53 Contacts

Supplier's Site
Circular Connector, Plug, 53 Position, Cable; Military Specification Deutsch - Te Connectivity - 03X5313 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 53 Position, Cable; Military Specification Deutsch - Te Connectivity
03X5313
Circular Connector, Plug, 53 Position, Cable; Military Specification Deutsch - Te Connectivity 03X5313
CIRCULAR CONNECTOR, PLUG, 53 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 53 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 795-D38999/26FH53PB-LC 03X5313
Product Name DEUTSCH D38999/26FH53PB-LC Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 53 Contacts Circular Connector, Plug, 53 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details