TE Connectivity Circular Connector, Plug, 100 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26FH35BA

Description
DTS 100C 100#22D SKT PLUG
Request a Quote
Description
DTS 100C 100#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26FH35BA - PEI-Genesis
Philadelphia, PA, United States
DTS 100C 100#22D SKT PLUG

DTS 100C 100#22D SKT PLUG

Buy Now
Circular Connector, Plug, 100 Position, Cable; Military Specification Deutsch - Te Connectivity - 03X5250 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 100 Position, Cable; Military Specification Deutsch - Te Connectivity
03X5250
Circular Connector, Plug, 100 Position, Cable; Military Specification Deutsch - Te Connectivity 03X5250
CIRCULAR CONNECTOR, PLUG, 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 100 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26FH35BA 03X5250
Product Name Circular Connector, Plug, 100 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Standard Telephone Jack - 858 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
Strip Connector Standards - Type Surface Mount - A24001-004 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details