TE Connectivity Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity D38999/26FE8PE

Description
CIRCULAR CONNECTOR, PLUG, 17-8, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 17-8, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity - 82T8499 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity
82T8499
Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity 82T8499
CIRCULAR CONNECTOR, PLUG, 17-8, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 17-8, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82T8499
Product Name Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Chameleon - 027-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details