TE Connectivity Circular Connector, Plug, 15-97, Cable; Military Specification Deutsch - Te Connectivity D38999/26FD97HD

Description
CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 15-97, Cable; Military Specification Deutsch - Te Connectivity - 71W5356 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-97, Cable; Military Specification Deutsch - Te Connectivity
71W5356
Circular Connector, Plug, 15-97, Cable; Military Specification Deutsch - Te Connectivity 71W5356
CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W5356
Product Name Circular Connector, Plug, 15-97, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Accessories - 1124-1003-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers