TE Connectivity Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26FA35BD

Description
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity - 07X7922 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity
07X7922
Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity 07X7922
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X7922
Product Name Circular Connector, Plug, 6 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm QMA 90° Plug - 150550 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details
Chameleon - 026-6A05-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details