TE Connectivity Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24JB5SA

Description
ACT 5C 5#20 SKT RECP
Request a Quote
Description
ACT 5C 5#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24JB5SA - PEI-Genesis
Philadelphia, PA, United States
ACT 5C 5#20 SKT RECP

ACT 5C 5#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W4100 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity
71W4100
Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity 71W4100
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:A RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:A RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24JB5SA 71W4100
Product Name Circular Connector, Receptacle, 5 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details