TE Connectivity Circular Connector, Receptacle, 2 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24JB2SB

Description
ACT 2C 2#16 SKT RECP
Request a Quote
Description
ACT 2C 2#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24JB2SB - PEI-Genesis
Philadelphia, PA, United States
ACT 2C 2#16 SKT RECP

ACT 2C 2#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 2 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W4072 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 2 Position, Panel; Military Specification Deutsch - Te Connectivity
71W4072
Circular Connector, Receptacle, 2 Position, Panel; Military Specification Deutsch - Te Connectivity 71W4072
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:B RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:B RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24JB2SB 71W4072
Product Name Circular Connector, Receptacle, 2 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Male BNC to Female BNC Adapter, 10 dB Attenuation - AT-10 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details