TE Connectivity Circular Connector, Receptacle, 25-24, Jam Nut; Military Specification Deutsch - Te Connectivity D38999/24FJ24BE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Coupling Style:Threaded; Insert Arrangement:25-24 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Coupling Style:Threaded; Insert Arrangement:25-24 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-24, Jam Nut; Military Specification Deutsch - Te Connectivity - 89W6803 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-24, Jam Nut; Military Specification Deutsch - Te Connectivity
89W6803
Circular Connector, Receptacle, 25-24, Jam Nut; Military Specification Deutsch - Te Connectivity 89W6803
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Coupling Style:Threaded; Insert Arrangement:25-24 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-24, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Coupling Style:Threaded; Insert Arrangement:25-24 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W6803
Product Name Circular Connector, Receptacle, 25-24, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers