NASN is a series of coaxial adapters connecting SMA and N connectors for use in wireless, transmitter, laboratory test, and radar applications. The adapters operate from DC to 18 GHz with a maximum VSWR of 1.15 and a characteristic impedance of 50 Ω. The outer conductor is passivated stainless steel, with dielectric materials consisting of PEI and PTFE, and inner conductors made of gold-plated brass or gold-plated beryllium copper. The mating cycle life is rated for 500 cycles, and the operating temperature range is -50 to +85 °C. The series includes variants with male-to-male, male-to-female, female-to-male, and female-to-female configurations, as well as flange and bulkhead mounting options, all with a tolerance of ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NASN |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 18.000 GHz |