TE Connectivity Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FH55AE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Insert Arrangement:23-55 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Insert Arrangement:23-55 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X2422 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity
03X2422
Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity 03X2422
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Insert Arrangement:23-55 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Insert Arrangement:23-55 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X2422
Product Name Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers