TE Connectivity Circular Connector, Receptacle, 16 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FG16JA-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Coupling Style:Threaded; Insert Arrangement:21-16 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Coupling Style:Threaded; Insert Arrangement:21-16 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 16 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X2039 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16 Position, Panel; Military Specification Deutsch - Te Connectivity
03X2039
Circular Connector, Receptacle, 16 Position, Panel; Military Specification Deutsch - Te Connectivity 03X2039
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Coupling Style:Threaded; Insert Arrangement:21-16 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Coupling Style:Threaded; Insert Arrangement:21-16 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X2039
Product Name Circular Connector, Receptacle, 16 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 110731(E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1911/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers