TE Connectivity Circular Connector, Receptacle, 16 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FG16AD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Coupling Style:Threaded; Insert Arrangement:21-16 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Coupling Style:Threaded; Insert Arrangement:21-16 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 16 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X2017 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16 Position, Panel; Military Specification Deutsch - Te Connectivity
03X2017
Circular Connector, Receptacle, 16 Position, Panel; Military Specification Deutsch - Te Connectivity 03X2017
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Coupling Style:Threaded; Insert Arrangement:21-16 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Coupling Style:Threaded; Insert Arrangement:21-16 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X2017
Product Name Circular Connector, Receptacle, 16 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101V02L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details