TE Connectivity Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FE99BB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity - 89W6740 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity
89W6740
Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity 89W6740
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W6740
Product Name Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Banana Jack - 906 / 981 - BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - Q236B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details