TE Connectivity Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FD97JE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:ERoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:ERoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W3531 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity
71W3531
Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity 71W3531
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:ERoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:ERoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W3531
Product Name Circular Connector, Receptacle, 12 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190422 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
BrightConnX™ Rugged MRD - MRDBF08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers