TE Connectivity Circular Connector, Receptacle, 15 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FD15BD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Coupling Style:Threaded; Insert Arrangement:15-15 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Coupling Style:Threaded; Insert Arrangement:15-15 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X1613 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15 Position, Panel; Military Specification Deutsch - Te Connectivity
03X1613
Circular Connector, Receptacle, 15 Position, Panel; Military Specification Deutsch - Te Connectivity 03X1613
CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Coupling Style:Threaded; Insert Arrangement:15-15 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Coupling Style:Threaded; Insert Arrangement:15-15 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X1613
Product Name Circular Connector, Receptacle, 15 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Circular Connector Assemblies - 486-3582-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details