TE Connectivity Circular Connector, Receptacle, 2 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FB2HD-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 2 Position, Panel; Military Specification Deutsch - Te Connectivity - 07X7234 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 2 Position, Panel; Military Specification Deutsch - Te Connectivity
07X7234
Circular Connector, Receptacle, 2 Position, Panel; Military Specification Deutsch - Te Connectivity 07X7234
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X7234
Product Name Circular Connector, Receptacle, 2 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products