TE Connectivity Circular Connector, Receptacle, 3 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FA98BD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Coupling Style:Threaded; Insert Arrangement:9-98 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Coupling Style:Threaded; Insert Arrangement:9-98 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 3 Position, Panel; Military Specification Deutsch - Te Connectivity - 89W6565 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, Panel; Military Specification Deutsch - Te Connectivity
89W6565
Circular Connector, Receptacle, 3 Position, Panel; Military Specification Deutsch - Te Connectivity 89W6565
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Coupling Style:Threaded; Insert Arrangement:9-98 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Coupling Style:Threaded; Insert Arrangement:9-98 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W6565
Product Name Circular Connector, Receptacle, 3 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111181 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details