TE Connectivity Circular Connector, Receptacle, 3 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24FA98AD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 3 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W3142 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, Panel; Military Specification Deutsch - Te Connectivity
71W3142
Circular Connector, Receptacle, 3 Position, Panel; Military Specification Deutsch - Te Connectivity 71W3142
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W3142
Product Name Circular Connector, Receptacle, 3 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details
D-Subminiature - DCM21WA4S400N - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Termination Solder Tail
Mounting Without Accessory
View Details
3 suppliers