TE Connectivity Circular Connector, Receptacle, 29 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WJ29PD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 29 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 29 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 29 Position, Panel; Military Specification Deutsch - Te Connectivity - 89W6442 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 29 Position, Panel; Military Specification Deutsch - Te Connectivity
89W6442
Circular Connector, Receptacle, 29 Position, Panel; Military Specification Deutsch - Te Connectivity 89W6442
CIRCULAR CONNECTOR, RECEPTACLE, 29 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 29 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W6442
Product Name Circular Connector, Receptacle, 29 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
PC Pin, Single Post Connectors - 36-1375-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details