TE Connectivity Circular Connector, Receptacle, 79 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WG35HD-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 79 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 79 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 79 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X1016 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 79 Position, Panel; Military Specification Deutsch - Te Connectivity
03X1016
Circular Connector, Receptacle, 79 Position, Panel; Military Specification Deutsch - Te Connectivity 03X1016
CIRCULAR CONNECTOR, RECEPTACLE, 79 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 79 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X1016
Product Name Circular Connector, Receptacle, 79 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details