TE Connectivity Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WE99SE-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 23 Position, Panel, part number 89W6357, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and utilizes a threaded coupling mechanism for secure connections. It accommodates 23 contacts with an insert arrangement of 17-99. The connector is constructed with superior silicone seals that provide excellent tear resistance and sealing memory, ensuring reliable performance in demanding environments. Additionally, it offers 100% metal-to-metal bottoming for optimal EMI grounding protection and is compatible with existing standard MIL-DTL-38999 box or wall mount receptacles, facilitating design replacements.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 23 Position, Panel, part number 89W6357, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and utilizes a threaded coupling mechanism for secure connections. It accommodates 23 contacts with an insert arrangement of 17-99. The connector is constructed with superior silicone seals that provide excellent tear resistance and sealing memory, ensuring reliable performance in demanding environments. Additionally, it offers 100% metal-to-metal bottoming for optimal EMI grounding protection and is compatible with existing standard MIL-DTL-38999 box or wall mount receptacles, facilitating design replacements.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity - 89W6357 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity
89W6357
Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity 89W6357
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W6357
Product Name Circular Connector, Receptacle, 23 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SK6-021M05 | 5 Position Mini Pl SPEC Pak ® Plug (Female) Shell - SK6-021M05 - Anderson Power Products
Specs
Gender Female / Jack
View Details
3 suppliers
Circular Connector Assemblies - EEG.0B.309.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 2.0 amps
View Details