TE Connectivity Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WC98BB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Threaded; Insert Arrangement:13-98 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Threaded; Insert Arrangement:13-98 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W2799 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity
71W2799
Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity 71W2799
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Threaded; Insert Arrangement:13-98 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Threaded; Insert Arrangement:13-98 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W2799
Product Name Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Type Straight Plug - 190406(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details