TE Connectivity Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20WC98AD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Threaded; Insert Arrangement:13-98 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Threaded; Insert Arrangement:13-98 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W2795 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity
71W2795
Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity 71W2795
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Threaded; Insert Arrangement:13-98 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Threaded; Insert Arrangement:13-98 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W2795
Product Name Circular Connector, Receptacle, 10 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products