TE Connectivity Circular Connector, Receptacle, 11-2, Panel; Military Specification Deutsch - Te Connectivity D38999/20WB2PA

Description
DTS 2C 2#16 PIN RECP
Request a Quote
Description
DTS 2C 2#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/20WB2PA - PEI-Genesis
Philadelphia, PA, United States
DTS 2C 2#16 PIN RECP

DTS 2C 2#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 11-2, Panel; Military Specification Deutsch - Te Connectivity - 07X6854 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-2, Panel; Military Specification Deutsch - Te Connectivity
07X6854
Circular Connector, Receptacle, 11-2, Panel; Military Specification Deutsch - Te Connectivity 07X6854
CIRCULAR CONNECTOR, RECEPTACLE, 11-2, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-2, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/20WB2PA 07X6854
Product Name Circular Connector, Receptacle, 11-2, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Crimp Terminals, Splices, Lugs - Unreviewed - 320553 - Heilind Electronics, Inc.
Specs
Connector Type Military Connector
View Details
5 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2662-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details