D38999/20MF32PB -- ACT 32C 32#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 32C 32#20 Pin Recp Deutsch - Te Connectivity
D38999/20MF32PB
Description
ACT 32C 32#20 PIN RECP
Description
ACT 32C 32#20 PIN RECP
Suppliers
Act 32C 32#20 Pin Recp Deutsch - Te Connectivity
53AC6428
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC6428 |
|
Product Name
|
Act 32C 32#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
12 volts
Current Rating
3.0 amps
View Details
Connector Type
Coaxial Connector
Voltage Rating
20000 volts
Current Rating
15.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers