TE Connectivity Circular Connector, Receptacle, 25-43, Flange; Military Specification Deutsch - Te Connectivity D38999/20FJ43BD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Coupling Style:Threaded; Insert Arrangement:25-43 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Coupling Style:Threaded; Insert Arrangement:25-43 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-43, Flange; Military Specification Deutsch - Te Connectivity - 02X9716 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-43, Flange; Military Specification Deutsch - Te Connectivity
02X9716
Circular Connector, Receptacle, 25-43, Flange; Military Specification Deutsch - Te Connectivity 02X9716
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Coupling Style:Threaded; Insert Arrangement:25-43 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-43, FLANGE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Coupling Style:Threaded; Insert Arrangement:25-43 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X9716
Product Name Circular Connector, Receptacle, 25-43, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
MIL-DTL-26482 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
PwrBlade® - 10011570-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
3 suppliers