TE Connectivity Circular Connector, Receptacle, 100 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FH35SD-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 100 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 100 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 100 Position, Panel; Military Specification Deutsch - Te Connectivity - 02X9468 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 100 Position, Panel; Military Specification Deutsch - Te Connectivity
02X9468
Circular Connector, Receptacle, 100 Position, Panel; Military Specification Deutsch - Te Connectivity 02X9468
CIRCULAR CONNECTOR, RECEPTACLE, 100 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 100 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X9468
Product Name Circular Connector, Receptacle, 100 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products