TE Connectivity Circular Connector, Receptacle, 21-16, Flange; Military Specification Deutsch - Te Connectivity D38999/20FG16SN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-16, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:N RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-16, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:N RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21-16, Flange; Military Specification Deutsch - Te Connectivity - 02X9198 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-16, Flange; Military Specification Deutsch - Te Connectivity
02X9198
Circular Connector, Receptacle, 21-16, Flange; Military Specification Deutsch - Te Connectivity 02X9198
CIRCULAR CONNECTOR, RECEPTACLE, 21-16, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 21-16, FLANGE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X9198
Product Name Circular Connector, Receptacle, 21-16, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79007-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
Electrical plug base - MHAP-PI - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 60 volts
View Details
2 suppliers
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details