A Wide Variety of DIN Connectors That
Conform to UL/CSA Standards.
96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Win Source Part Number: 1336785-XC5C-9622
Category: Connectors, Interconnects - Backplane Connectors - DIN 41612
Series: XC5
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Plug, Male Pins
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 16.0µin (0.41µm)
Package: Bulk
Material - Insulation: Polybutylene Terephthalate (PBT) , Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 30
Style: C
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
HTSUS: 8536.69.4040
Mfr: Omron Electronics Inc-EMC Div
Product Status: Obsolete
Conn DIN 41612 M 96 POS 2.54mm Solder RA Thru-Hole Product overview: XC5C-9622 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-XC5C-9622 can be used for catalog matching and distributor lookup.
CONN DIN PLUG 96POS PCB RA GOLD
CONN DIN PLUG 96POS PCB RA GOLD
| Aratas America LLC | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XC5C-9622 | 39-XC5C-9622-ND | 1336785-XC5C-9622 | 407-XC5C-9622 | XC5C-9622 | XC5C-9622 | 06AC0226 |
| Product Name | XC5(DIN Twin-contact Connectors) | DIN 41612 | Connectors, Interconnects - Backplane Connectors - DIN 41612 | Electronic Connector | Backplane Connectors - DIN 41612 | DIN 41612 | Connectors Omron Electronic Components |
| Connector Type | Board to Board Connector; DIN Connector; Wire to Board Connector | Plug, Male Pins | DIN Connector | DIN Connector | |||
| Gender | Male / Plug | Male / Plug | |||||
| Geometry | Right Angle | ||||||
| Termination | Right angle DIP | Solder | Solder | ||||
| Voltage Rating | 300 volts |