TE Connectivity Circular Connector, Receptacle, 21-16, Flange; Military Specification Deutsch - Te Connectivity D38999/20FG16SB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-16, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:B RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-16, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:B RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21-16, Flange; Military Specification Deutsch - Te Connectivity - 02X9190 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-16, Flange; Military Specification Deutsch - Te Connectivity
02X9190
Circular Connector, Receptacle, 21-16, Flange; Military Specification Deutsch - Te Connectivity 02X9190
CIRCULAR CONNECTOR, RECEPTACLE, 21-16, FLANGE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:B RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 21-16, FLANGE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:B RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X9190
Product Name Circular Connector, Receptacle, 21-16, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-3-108-970-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers