TE Connectivity Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FE6JB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity - 89W5857 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity
89W5857
Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity 89W5857
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W5857
Product Name Circular Connector, Receptacle, 6 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA44 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Silver Plated Wire Contacts - 1319-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers