TE Connectivity Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FE35SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity - 89W5847 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity
89W5847
Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity 89W5847
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W5847
Product Name Circular Connector, Receptacle, 55 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11158-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details