TE Connectivity Circular Connector, Receptacle, 19 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FD19SE-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Threaded; Insert Arrangement:15-19 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Threaded; Insert Arrangement:15-19 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W1652 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19 Position, Panel; Military Specification Deutsch - Te Connectivity
71W1652
Circular Connector, Receptacle, 19 Position, Panel; Military Specification Deutsch - Te Connectivity 71W1652
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Threaded; Insert Arrangement:15-19 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Threaded; Insert Arrangement:15-19 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W1652
Product Name Circular Connector, Receptacle, 19 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220018-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Ribbon Cable Connectors - 1658623-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
5 suppliers