TE Connectivity Circular Connector, Receptacle, 15 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FD15PD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15 Position, Panel; Military Specification Deutsch - Te Connectivity - 02X8677 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15 Position, Panel; Military Specification Deutsch - Te Connectivity
02X8677
Circular Connector, Receptacle, 15 Position, Panel; Military Specification Deutsch - Te Connectivity 02X8677
CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Insert Rotation:DRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X8677
Product Name Circular Connector, Receptacle, 15 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
PCI Express - 10018783-00203TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers