TE Connectivity Circular Connector, Receptacle, 4 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FC4AD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Threaded; Insert Arrangement:13-4 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Threaded; Insert Arrangement:13-4 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 4 Position, Panel; Military Specification Deutsch - Te Connectivity - 08X9008 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Panel; Military Specification Deutsch - Te Connectivity
08X9008
Circular Connector, Receptacle, 4 Position, Panel; Military Specification Deutsch - Te Connectivity 08X9008
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Threaded; Insert Arrangement:13-4 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Threaded; Insert Arrangement:13-4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08X9008
Product Name Circular Connector, Receptacle, 4 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-A360-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details