TE Connectivity Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/20FC35AE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Arrangement:13-35 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Arrangement:13-35 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity - 85W5164 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity
85W5164
Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity 85W5164
CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Arrangement:13-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Arrangement:13-35 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85W5164
Product Name Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Connectors - 1320G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details