TE Connectivity Mechanical Connectors D37515-000

Description
Body Features Blocked : Yes Compatible Conductor Material : Copper Conductor Type : Solid Primary Product Material : Brass Configuration Features Number of Bolts : 2 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 17 Inside Diameter Range (MM) : 16.2 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Use, Indoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, China, Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Blocked : Yes Compatible Conductor Material : Copper Conductor Type : Solid Primary Product Material : Brass Configuration Features Number of Bolts : 2 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 17 Inside Diameter Range (MM) : 16.2 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Use, Indoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, China, Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - D37515-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
D37515-000
Mechanical Connectors D37515-000
Body Features Blocked : Yes Compatible Conductor Material : Copper Conductor Type : Solid Primary Product Material : Brass Configuration Features Number of Bolts : 2 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 17 Inside Diameter Range (MM) : 16.2 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Use, Indoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, China, Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt

Body Features


  • Blocked : Yes
  • Compatible Conductor Material : Copper
  • Conductor Type : Solid
  • Primary Product Material : Brass

Configuration Features


  • Number of Bolts : 2
  • Visual Inspection : No

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 17
  • Inside Diameter Range (MM) : 16.2
  • Palm Hole Diameter : 13

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Operation/Application


  • Mechanical Connector Product Type : Terminal Lug
  • Power Component Application Type : Outdoor Use, Indoor Use

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia, China, Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number D37515-000
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Mechanical Connectors - 029566-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Data Bus Connectors - 003507-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers