TE Connectivity Rectangular Wire & Cable Connectors & Housings D369-R33-NS1

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : N Connector Seal Color : Natural Primary Product Color : Black Seal Material : Fluorosilicone Seal Type : Grommet Seal, Interfacial Seal Configuration Features Contacts Preloaded : Yes Number of Cavities : 3 Number of Columns : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : .71 - 1.37 MM  [.028 - .054 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Composite Shell Material : Composite Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Button Latch Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Seal & Plug Type : Triple-Seal Connector Shell Size : 3 Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : N Connector Seal Color : Natural Primary Product Color : Black Seal Material : Fluorosilicone Seal Type : Grommet Seal, Interfacial Seal Configuration Features Contacts Preloaded : Yes Number of Cavities : 3 Number of Columns : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : .71 - 1.37 MM  [.028 - .054 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Composite Shell Material : Composite Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Button Latch Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Seal & Plug Type : Triple-Seal Connector Shell Size : 3 Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - D369-R33-NS1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
D369-R33-NS1
Rectangular Wire & Cable Connectors & Housings D369-R33-NS1
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : N Connector Seal Color : Natural Primary Product Color : Black Seal Material : Fluorosilicone Seal Type : Grommet Seal, Interfacial Seal Configuration Features Contacts Preloaded : Yes Number of Cavities : 3 Number of Columns : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : .71 - 1.37 MM  [.028 - .054 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Composite Shell Material : Composite Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Button Latch Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Seal & Plug Type : Triple-Seal Connector Shell Size : 3 Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : N
  • Connector Seal Color : Natural
  • Primary Product Color : Black
  • Seal Material : Fluorosilicone
  • Seal Type : Grommet Seal, Interfacial Seal

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 3
  • Number of Columns : 3
  • Number of Positions : 3
  • Number of Power Positions : 3
  • Number of Rows : 1
  • Number of Signal Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Size : Size 22
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Compatible Insulation Diameter Range : .71 - 1.37 MM  [.028 - .054 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 400
  • Operating Voltage (VDC) : 500

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Composite
  • Shell Material : Composite

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Button Latch
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Triple-Seal
  • Connector Shell Size : 3
  • Connector System : Wire-to-Wire
  • Insertion Force Type : Normal
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Buy Now
 - Deutsch D369-R33-NS1 - PEI-Genesis
Philadelphia, PA, United States
369 3C N SKT RECP

369 3C N SKT RECP

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
D369-R33-NS1
Unspecified Connectors D369-R33-NS1
369 3 WAY REC, CRIMP, SKT

369 3 WAY REC, CRIMP, SKT

Buy Now
Free Hanging, Panel Mount - 1508-D369-R33-NS1-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1508-D369-R33-NS1-ND
Free Hanging, Panel Mount 1508-D369-R33-NS1-ND
3 Position Rectangular Receptacle Connector Crimp Gold 22-28 AWG

3 Position Rectangular Receptacle Connector Crimp Gold 22-28 AWG

Buy Now Datasheet
Connector, Rcpt, 3Pos, 2.54Mm, Cable; Product Range Deutsch - Te Connectivity - 66AH8884 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 2.54Mm, Cable; Product Range Deutsch - Te Connectivity
66AH8884
Connector, Rcpt, 3Pos, 2.54Mm, Cable; Product Range Deutsch - Te Connectivity 66AH8884
CONNECTOR, RCPT, 3POS, 2.54MM, CABLE; Product Range:369 Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 2.54MM, CABLE; Product Range:369 Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Rcpt, 3Pos, 2.54Mm, Free Hanging Rohs Compliant Te Connectivity - 69AH7614 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 3Pos, 2.54Mm, Free Hanging Rohs Compliant Te Connectivity
69AH7614
Conn, Rcpt, 3Pos, 2.54Mm, Free Hanging Rohs Compliant Te Connectivity 69AH7614
CONN, RCPT, 3POS, 2.54MM, FREE HANGING ROHS COMPLIANT: YES

CONN, RCPT, 3POS, 2.54MM, FREE HANGING ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D369-R33-NS1 Deutsch D369-R33-NS1 D369-R33-NS1 1508-D369-R33-NS1-ND 66AH8884 69AH7614
Product Name Rectangular Wire & Cable Connectors & Housings Unspecified Connectors Free Hanging, Panel Mount Connector, Rcpt, 3Pos, 2.54Mm, Cable; Product Range Deutsch - Te Connectivity Conn, Rcpt, 3Pos, 2.54Mm, Free Hanging Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Geometry Straight; 180
Termination Crimp Crimp
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-266-0405-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
RF Connectors - 1051655-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers
Mechanical Connectors - 009272-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Ribbon Cable Connectors - 102156-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers