TE Connectivity Rectangular Wire & Cable Connectors & Housings D369-P33-CP1

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : C Connector Seal Color : Natural Primary Product Color : Green Seal Material : Fluorosilicone Seal Type : Grommet Seal, Interfacial Seal Configuration Features Contacts Preloaded : Yes Number of Cavities : 3 Number of Columns : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : .71 - 1.37 MM  [.028 - .054 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Composite Shell Material : Composite Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Button Latch Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Seal & Plug Type : Triple-Seal Connector Shell Size : 3 Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : C Connector Seal Color : Natural Primary Product Color : Green Seal Material : Fluorosilicone Seal Type : Grommet Seal, Interfacial Seal Configuration Features Contacts Preloaded : Yes Number of Cavities : 3 Number of Columns : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : .71 - 1.37 MM  [.028 - .054 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Composite Shell Material : Composite Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Button Latch Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Seal & Plug Type : Triple-Seal Connector Shell Size : 3 Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - D369-P33-CP1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
D369-P33-CP1
Rectangular Wire & Cable Connectors & Housings D369-P33-CP1
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : C Connector Seal Color : Natural Primary Product Color : Green Seal Material : Fluorosilicone Seal Type : Grommet Seal, Interfacial Seal Configuration Features Contacts Preloaded : Yes Number of Cavities : 3 Number of Columns : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : .71 - 1.37 MM  [.028 - .054 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Composite Shell Material : Composite Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Button Latch Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Seal & Plug Type : Triple-Seal Connector Shell Size : 3 Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : C
  • Connector Seal Color : Natural
  • Primary Product Color : Green
  • Seal Material : Fluorosilicone
  • Seal Type : Grommet Seal, Interfacial Seal

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 3
  • Number of Columns : 3
  • Number of Positions : 3
  • Number of Power Positions : 3
  • Number of Rows : 1
  • Number of Signal Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Size : Size 22
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Compatible Insulation Diameter Range : .71 - 1.37 MM  [.028 - .054 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 400
  • Operating Voltage (VDC) : 500

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Composite
  • Shell Material : Composite

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Button Latch
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Triple-Seal
  • Connector Shell Size : 3
  • Connector System : Wire-to-Wire
  • Insertion Force Type : Normal
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
D369-P33-CP1
Unspecified Connectors D369-P33-CP1
369 3 WAY PLUG, CRIMP, PIN

369 3 WAY PLUG, CRIMP, PIN

Buy Now
Free Hanging, Panel Mount - 1508-D369-P33-CP1-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1508-D369-P33-CP1-ND
Free Hanging, Panel Mount 1508-D369-P33-CP1-ND
369 3 WAY PLUG, CRIMP, PIN

369 3 WAY PLUG, CRIMP, PIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D369-P33-CP1 D369-P33-CP1 1508-D369-P33-CP1-ND
Product Name Rectangular Wire & Cable Connectors & Housings Unspecified Connectors Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1057116-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
3 suppliers
In-Series Adapters - 1-1478045-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers