TE Connectivity Headers, Male Pins D369-B99-NP4

Description
369 9C N PIN RECEPT PCB 90DEG
Request a Quote Datasheet
Description
369 9C N PIN RECEPT PCB 90DEG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D369-B99-NP4 - PEI-Genesis
Philadelphia, PA, United States
369 9C N PIN RECEPT PCB 90DEG

369 9C N PIN RECEPT PCB 90DEG

Buy Now
Headers, Male Pins - 1508-1228-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1508-1228-ND
Headers, Male Pins 1508-1228-ND
"Connector Header Panel Mount, Through Hole, Right Angle 9 position 0.100"" (2.54mm)"

"Connector Header Panel Mount, Through Hole, Right Angle 9 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wtb Conn, Rcpt, 9Pos, 3Row, 2.54Mm; Product Range Deutsch - Te Connectivity - 30AH0149 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 9Pos, 3Row, 2.54Mm; Product Range Deutsch - Te Connectivity
30AH0149
Wtb Conn, Rcpt, 9Pos, 3Row, 2.54Mm; Product Range Deutsch - Te Connectivity 30AH0149
WTB CONN, RCPT, 9POS, 3ROW, 2.54MM; Product Range:369 Series; Automotive Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

WTB CONN, RCPT, 9POS, 3ROW, 2.54MM; Product Range:369 Series; Automotive Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number Deutsch D369-B99-NP4 1508-1228-ND 30AH0149
Product Name Headers, Male Pins Wtb Conn, Rcpt, 9Pos, 3Row, 2.54Mm; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data