The FX2 relay is a slim-line signal relay with a 2 form C bifurcated contact arrangement, rated for 2A switching current at 220VDC and 250VAC. It features high dielectric isolation with up to 2100Vrms between open contacts and 4000Vrms between coil and contacts, meeting Telcordia GR-1089 and FCC Part 68 surge requirements up to 2900V between contacts. The relay has a hermetic seal (RT V), operates with a 4.5VDC coil, and consumes 200mW in the high dielectric monostable version. It measures 14.95mm x 7.3mm and is designed for through-hole mounting. The device complies with EU RoHS, REACH, and China RoHS, and is rated for ambient temperatures from -40°C to +85°C.
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:FX2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; External Width:7.3mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 01X2810 |
| Product Name | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity |
| Mounting | PCBoard; Through Hole |