The FP2 Relay is a slim-line signal relay with a 2 form C bifurcated contact arrangement, rated for 2A at 220VDC and 250VAC, used in telecom and test access applications. It measures 14.0 x 9.0 mm and mounts via through-hole PCB terminals. The D3025 variant operates at 9VDC with 80mW coil power, part of the high-sensitivity monostable line. It meets UL 508 and UL 60950 standards, has an operating temperature range of -40°C to +85°C, and complies with EU RoHS, China RoHS, REACH, and is halogen-free. Contact material is AgNi with gold covering. Mechanical endurance is 100 million operations, and initial contact resistance is less than 50mΩ. The device is rated IP67 and supports IEC 61810 RT III immersion cleaning.
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:9VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:FP2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Current Max:2ARoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 12H9476 |
| Product Name | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity |
| Mounting | PCBoard; Through Hole |