TE Connectivity Power Cable D247293001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Yellow Wire Color (Stripe) : Green Configuration Features Number of Conductors : 1 Number of Strands : 56 Dimensions Conductor Diameter Range : 2.49 MM  [.098 INCH ] Wire Size (MMSQ) : 4 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Yellow Wire Color (Stripe) : Green Configuration Features Number of Conductors : 1 Number of Strands : 56 Dimensions Conductor Diameter Range : 2.49 MM  [.098 INCH ] Wire Size (MMSQ) : 4 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - D247293001 - TE Connectivity
Berwyn, PA, United States
Power Cable
D247293001
Power Cable D247293001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Yellow Wire Color (Stripe) : Green Configuration Features Number of Conductors : 1 Number of Strands : 56 Dimensions Conductor Diameter Range : 2.49 MM  [.098 INCH ] Wire Size (MMSQ) : 4 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : ZEROHAL
  • Wire Color (Base) : Yellow
  • Wire Color (Stripe) : Green

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 56

Dimensions


  • Conductor Diameter Range : 2.49 MM  [.098 INCH ]
  • Wire Size (MMSQ) : 4

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number D247293001
Product Name Power Cable
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 1103536-3 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
3 suppliers
Twisted Pair Cable - 133447-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 002463-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 1360663002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details