TE Connectivity Mechanical Connectors D07443-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Round, Stranded, Solid, Sector Configuration Features Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 95 - 240 Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Round, Stranded, Solid, Sector Configuration Features Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 95 - 240 Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - D07443-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
D07443-000
Mechanical Connectors D07443-000
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Round, Stranded, Solid, Sector Configuration Features Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 95 - 240 Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Round, Stranded, Solid, Sector

Configuration Features


  • Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 95 - 240
  • Number of Bolts : 1

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 6
  • Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240
  • Compatible Conductor Range (AWGKC) : 4/0 - 500

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Terminal Clamp

Product Availability


  • Product Availability : Worldwide
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number D07443-000
Product Name Mechanical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers
Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details