TE Connectivity Heat Shrink Marker, 9.53Mm, White; Marker Type Raychem Te Connectivity D-SCE-1K-9.5-50-9

Description
HEAT SHRINK MARKER, 9.53MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:9.5mm x 50mm; I.D. Max:-; I.D. Min:9.53mm; Shrink Ratio:3:1; Product Range:D-SCERoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK MARKER, 9.53MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:9.5mm x 50mm; I.D. Max:-; I.D. Min:9.53mm; Shrink Ratio:3:1; Product Range:D-SCERoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Marker, 9.53Mm, White; Marker Type Raychem Te Connectivity - 38AC0872 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Marker, 9.53Mm, White; Marker Type Raychem Te Connectivity
38AC0872
Heat Shrink Marker, 9.53Mm, White; Marker Type Raychem Te Connectivity 38AC0872
HEAT SHRINK MARKER, 9.53MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:9.5mm x 50mm; I.D. Max:-; I.D. Min:9.53mm; Shrink Ratio:3:1; Product Range:D-SCERoHS Compliant: Yes

HEAT SHRINK MARKER, 9.53MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:9.5mm x 50mm; I.D. Max:-; I.D. Min:9.53mm; Shrink Ratio:3:1; Product Range:D-SCERoHS Compliant: Yes

Supplier's Site
Heat Shrink Marker, 9.53Mm, White; Marker Type Raychem Te Connectivity - 67K2421 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Marker, 9.53Mm, White; Marker Type Raychem Te Connectivity
67K2421
Heat Shrink Marker, 9.53Mm, White; Marker Type Raychem Te Connectivity 67K2421
HEAT SHRINK MARKER, 9.53MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:9.53mm x 50mm; I.D. Max:-; I.D. Min:9.53mm; Shrink Ratio:3:1 RoHS Compliant: Yes

HEAT SHRINK MARKER, 9.53MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:9.53mm x 50mm; I.D. Max:-; I.D. Min:9.53mm; Shrink Ratio:3:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 38AC0872
Product Name Heat Shrink Marker, 9.53Mm, White; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Nylon Identification Tag Wire Ties - WTCA-ID-3-3/4 - ICO RALLY
Specs
Wire & Cable Markers Wire Tie; Tags
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details